Certex UK Endurance 50DB Rope Ø 15 mm 102101506270139

Description
Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.23-1
Request a Quote
Description
Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.23-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Endurance 50DB Rope Ø 15 mm - 102101506270139 - Certex UK
Harworth, United Kingdom
Endurance 50DB Rope Ø 15 mm
102101506270139
Endurance 50DB Rope Ø 15 mm 102101506270139
Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.23-1

Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope
Flexibility is optimised by the unique strand and rope construction.
Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum.

Standard: EN 12385-4
ISO 4309 Rope Category No: All Diameters RCN.23-1

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 102101506270139
Product Name Endurance 50DB Rope Ø 15 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 18 mm - 101101803070191 - Certex UK
Specs
Application Power and Public Utility
Strength 43836 lbs (19880 kg)
Diameter 0.7087 inch (18 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 16 - 101101604270231 - Certex UK
Specs
Application Power and Public Utility
Strength 40239 lbs (18249 kg)
Diameter 0.6299 inch (16 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 16 mm - 101101604250191 - Certex UK
Specs
Application Power and Public Utility
Strength 31247 lbs (14171 kg)
Diameter 0.6299 inch (16 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 9 mm - 101100903070191 - Certex UK
Specs
Application Power and Public Utility
Strength 10948 lbs (4965 kg)
Diameter 0.3543 inch (9 mm)
View Details