Certex UK Endurance 50DB Rope Ø 14 mm 102101405270139

Description
Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.23-1
Request a Quote
Description
Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.23-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Endurance 50DB Rope Ø 14 mm - 102101405270139 - Certex UK
Harworth, United Kingdom
Endurance 50DB Rope Ø 14 mm
102101405270139
Endurance 50DB Rope Ø 14 mm 102101405270139
Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.23-1

Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope
Flexibility is optimised by the unique strand and rope construction.
Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum.

Standard: EN 12385-4
ISO 4309 Rope Category No: All Diameters RCN.23-1

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 102101405270139
Product Name Endurance 50DB Rope Ø 14 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19S-FC Rope Ø 13 mm - 101101304270171 - Certex UK
Specs
Application Power and Public Utility
Strength 24503 lbs (11113 kg)
Diameter 0.5118 inch (13 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 11 - 101101104270231 - Certex UK
Specs
Application Power and Public Utility
Strength 18973 lbs (8605 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 14 mm - 101101404270171 - Certex UK
Specs
Application Power and Public Utility
Strength 28550 lbs (12948 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 9 mm - 101100903250190 - Certex UK
Specs
Application Power and Public Utility
Strength 9891 lbs (4486 kg)
Diameter 0.3543 inch (9 mm)
View Details