Certex UK Endurance 50DB Rope Ø 13 mm 102101305270139

Description
Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.23-1
Request a Quote
Description
Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.23-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Endurance 50DB Rope Ø 13 mm - 102101305270139 - Certex UK
Harworth, United Kingdom
Endurance 50DB Rope Ø 13 mm
102101305270139
Endurance 50DB Rope Ø 13 mm 102101305270139
Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.23-1

Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope
Flexibility is optimised by the unique strand and rope construction.
Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum.

Standard: EN 12385-4
ISO 4309 Rope Category No: All Diameters RCN.23-1

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 102101305270139
Product Name Endurance 50DB Rope Ø 13 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 34 mm - 101103403250191 - Certex UK
Specs
Application Power and Public Utility
Strength 141174 lbs (64025 kg)
Diameter 1.34 inch (34 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 32 - 101103203270231 - Certex UK
Specs
Application Power and Public Utility
Strength 160732 lbs (72894 kg)
Diameter 1.26 inch (32 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 9 mm - 101100903250190 - Certex UK
Specs
Application Power and Public Utility
Strength 9891 lbs (4486 kg)
Diameter 0.3543 inch (9 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 15 - 101101503250231 - Certex UK
Specs
Application Power and Public Utility
Strength 31922 lbs (14477 kg)
Diameter 0.5906 inch (15 mm)
View Details