ISO 4309 Rope Category No: All Diameters RCN.09
| Certex UK | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | 101105603250231 |
| Product Name | Steel Wire Rope 6x36WS-IWRC Rope Ø 56 |
| Application | Power and Public Utility |
| Strength | 444205 lbs (201453 kg) |
| Diameter | 2.2 inch (56 mm) |