ISO 4309 Rope Category No: All Diameters RCN.09
| Certex UK | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | 101105003250231 |
| Product Name | Steel Wire Rope 6x36WS-IWRC Rope Ø 50 |
| Application | Power and Public Utility |
| Strength | 354060 lbs (160571 kg) |
| Diameter | 1.97 inch (50 mm) |