Centronic Limited Photo Diode, 550Nm; No. Of Pins Centronic OSD50-E.

Description
PHOTO DIODE, 550NM; No. of Pins:3Pins; Diode Case Style:Metal Can; Wavelength of Peak Sensitivity:630nm; Angle of Half Sensitivity ±:-; Dark Current:5000pA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
PHOTO DIODE, 550NM; No. of Pins:3Pins; Diode Case Style:Metal Can; Wavelength of Peak Sensitivity:630nm; Angle of Half Sensitivity ±:-; Dark Current:5000pA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Diode, 550Nm; No. Of Pins Centronic - 06WX2771 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode, 550Nm; No. Of Pins Centronic
06WX2771
Photo Diode, 550Nm; No. Of Pins Centronic 06WX2771
PHOTO DIODE, 550NM; No. of Pins:3Pins; Diode Case Style:Metal Can; Wavelength of Peak Sensitivity:630nm; Angle of Half Sensitivity ±:-; Dark Current:5000pA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; MSL:- RoHS Compliant: Yes

PHOTO DIODE, 550NM; No. of Pins:3Pins; Diode Case Style:Metal Can; Wavelength of Peak Sensitivity:630nm; Angle of Half Sensitivity ±:-; Dark Current:5000pA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06WX2771
Product Name Photo Diode, 550Nm; No. Of Pins Centronic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6517FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type FRD - Model: FDRW12S120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details