Centronic Limited Photodetector; No. Of Pins Centronic BPX65RT.

Description
PHOTODETECTOR; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-55°C; Operating Temperature Max:120°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PHOTODETECTOR; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-55°C; Operating Temperature Max:120°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodetector; No. Of Pins Centronic - 06WX2765 - Newark, An Avnet Company
Chicago, IL, United States
Photodetector; No. Of Pins Centronic
06WX2765
Photodetector; No. Of Pins Centronic 06WX2765
PHOTODETECTOR; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-55°C; Operating Temperature Max:120°C; Product Range:- RoHS Compliant: Yes

PHOTODETECTOR; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-55°C; Operating Temperature Max:120°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06WX2765
Product Name Photodetector; No. Of Pins Centronic
Diode Applications Detector
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
TVS Diodes - 1221235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4488 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 16 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS16-100-1000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details