Centricity EZ Indexer™ Servo Indexer EZ4500

Description
OVERVIEW The EZ Indexer is a high precision highly flexible servo indexer designed to work directly with today’s PLC or PC control Systems. Available in two standard sizes, the simple to install EZ Indexer can handle loads from grams up to hundreds of pounds, with dial diameters from 8” to over 60”. EZ Indexers can be supplied with dial plates and machine bases. The EZ Indexer is designed with near zero backlash gearing for high inertia applications requiring superior accuracy and load carrying capabilities. EZ Indexers come standard with Centricity’s flexible i-series Drive/Control Package. This package includes the servomotor, digital AC servo controller, absolute position feedback, and i-series control software for your laptop. Simple to use functions include continuous motion, reciprocating motion, and 1-63 stop indexing, clockwise or counterclockwise rotation, variable move time, move and dwell torque settings, and jog to set home position. NO TUNING REQUIRED. Open-center geared indexer with external bearing set - near zero backlash gearing integrated with external bearing set with up to a 23” thru-bore, for mounting of ancillary equipment, pedestals, and monuments.
Description
OVERVIEW The EZ Indexer is a high precision highly flexible servo indexer designed to work directly with today’s PLC or PC control Systems. Available in two standard sizes, the simple to install EZ Indexer can handle loads from grams up to hundreds of pounds, with dial diameters from 8” to over 60”. EZ Indexers can be supplied with dial plates and machine bases. The EZ Indexer is designed with near zero backlash gearing for high inertia applications requiring superior accuracy and load carrying capabilities. EZ Indexers come standard with Centricity’s flexible i-series Drive/Control Package. This package includes the servomotor, digital AC servo controller, absolute position feedback, and i-series control software for your laptop. Simple to use functions include continuous motion, reciprocating motion, and 1-63 stop indexing, clockwise or counterclockwise rotation, variable move time, move and dwell torque settings, and jog to set home position. NO TUNING REQUIRED. Open-center geared indexer with external bearing set - near zero backlash gearing integrated with external bearing set with up to a 23” thru-bore, for mounting of ancillary equipment, pedestals, and monuments.

Suppliers

Company
Product
Description
Supplier Links
EZ Indexer™ Servo Indexer - EZ4500 - Centricity
Girard, OH, USA
EZ Indexer™ Servo Indexer
EZ4500
EZ Indexer™ Servo Indexer EZ4500
OVERVIEW The EZ Indexer is a high precision highly flexible servo indexer designed to work directly with today’s PLC or PC control Systems. Available in two standard sizes, the simple to install EZ Indexer can handle loads from grams up to hundreds of pounds, with dial diameters from 8” to over 60”. EZ Indexers can be supplied with dial plates and machine bases. The EZ Indexer is designed with near zero backlash gearing for high inertia applications requiring superior accuracy and load carrying capabilities. EZ Indexers come standard with Centricity’s flexible i-series Drive/Control Package. This package includes the servomotor, digital AC servo controller, absolute position feedback, and i-series control software for your laptop. Simple to use functions include continuous motion, reciprocating motion, and 1-63 stop indexing, clockwise or counterclockwise rotation, variable move time, move and dwell torque settings, and jog to set home position. NO TUNING REQUIRED. Open-center geared indexer with external bearing set - near zero backlash gearing integrated with external bearing set with up to a 23” thru-bore, for mounting of ancillary equipment, pedestals, and monuments.

OVERVIEW
The EZ Indexer is a high precision highly flexible servo indexer designed to work directly with today’s PLC or PC control Systems. Available in two standard sizes, the simple to install EZ Indexer can handle loads from grams up to hundreds of pounds, with dial diameters from 8” to over 60”. EZ Indexers can be supplied with dial plates and machine bases.

The EZ Indexer is designed with near zero backlash gearing for high inertia applications requiring superior accuracy and load carrying capabilities.

EZ Indexers come standard with Centricity’s flexible i-series Drive/Control Package. This package includes the servomotor, digital AC servo controller, absolute position feedback, and i-series control software for your laptop. Simple to use functions include continuous motion, reciprocating motion, and 1-63 stop indexing, clockwise or counterclockwise rotation, variable move time, move and dwell torque settings, and jog to set home position. NO TUNING REQUIRED.

Open-center geared indexer with external bearing set - near zero backlash gearing integrated with external bearing set with up to a 23” thru-bore, for mounting of ancillary equipment, pedestals, and monuments.

Supplier's Site

Technical Specifications

  Centricity
Product Category Rotary Stages
Product Number EZ4500
Product Name EZ Indexer™ Servo Indexer
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, 350 mm, High-Torque DC Drive, Folded - RV350CCHL-F - Newport MKS
Specs
Load Capacity 1461 lbs (663 kg)
Rotary Velocity 16 deg/sec
Torque Capacity 2.65E-4 In-lbs (3.06E-4 kg-cm)
View Details
High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
Ultra Precision Rotation Stage - UPR-120 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Output Feedback Travel Limit Switches; Table Position
View Details
Positioning Drive - MSIA 68 Bevel Gear Transmission V6 CANopen - Baumer Ltd.
Specs
Stage Type Rotary Positioning
Drive Type Brushless Servo
Drive Mechanism Direct Drive; Gear (optional feature)
View Details