CTTF0402F-6N8_** -- CTTF0402F SERIES
Central Technologies
CTTF0402F Series
CTTF0402F-6N8_**
Datasheet
Datasheet
Suppliers
CTTF0402F Series
CTTF0402F-6N8_**
Datasheet
Technical Specifications
|
Product Category
|
Chip Inductors |
|
Product Number
|
CTTF0402F-6N8_** |
|
Product Name
|
CTTF0402F Series |
|
Devices in Package
|
1
|
|
Application
|
RF Choke
|
|
Standards and Certifications
|
RoHS
|
|
Inductance Range
|
0.0068 microH
|
|
DCR
|
0.9000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Technology
Standard
Standards and Certifications
RoHS
Inductance Range
0.0220 microH
View Details
Standards and Certifications
RoHS
Inductance Range
0.1500 microH
DCR
0.3300 ohms
View Details
Core Material
Ceramic; Ceramic
Application
RF Choke
Standards and Certifications
RoHS
View Details
Core Material
Thin Film
DCR
0.1200 ohms
Q Factor
43
View Details
5 suppliers