EPCOS AG SMD 700mA Inductor and Choke B82496C3569J

Description
RF Inductors - SMD 5.6nH 700mA 5% 1.6x0.8mm SMD Product overview: B82496C3569J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3569J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - SMD 5.6nH 700mA 5% 1.6x0.8mm SMD Product overview: B82496C3569J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3569J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 700mA Inductor and Choke - 71-B82496C3569J - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 700mA Inductor and Choke
71-B82496C3569J
SMD 700mA Inductor and Choke 71-B82496C3569J
RF Inductors - SMD 5.6nH 700mA 5% 1.6x0.8mm SMD Product overview: B82496C3569J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3569J can be used for catalog matching and distributor lookup.

RF Inductors - SMD 5.6nH 700mA 5% 1.6x0.8mm SMD Product overview: B82496C3569J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3569J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-B82496C3569J
Product Name SMD 700mA Inductor and Choke
Technology Wirewound
Core Material Ceramic
Inductance Range 0.0056 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 0402DC-R12XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Specs
Application RF Choke
View Details