CTTF0402F-3N6_** -- CTTF0402F SERIES
Central Technologies
CTTF0402F Series
CTTF0402F-3N6_**
Datasheet
Datasheet
Suppliers
CTTF0402F Series
CTTF0402F-3N6_**
Datasheet
Technical Specifications
|
Product Category
|
Chip Inductors |
|
Product Number
|
CTTF0402F-3N6_** |
|
Product Name
|
CTTF0402F Series |
|
Devices in Package
|
1
|
|
Application
|
RF Choke
|
|
Standards and Certifications
|
RoHS
|
|
Inductance Range
|
0.0036 microH
|
|
DCR
|
0.4000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Inductance Range
0.0220 microH
DCR
0.6000 ohms
Rated DC Current
350 milliamps
View Details
Core Material
Ceramic; Ceramic
Application
RF Choke
Standards and Certifications
RoHS
View Details
Application
RF Choke
Inductance Range
0.0082 microH
DCR
0.1200 ohms
View Details
5 suppliers