EPCOS AG SMD 33UH 230MA 1.85OHM Inductor and Choke B82432C1333K000

Description
FIXED IND 33UH 230MA 1.85OHM SMD Product overview: B82432C1333K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 230MA, 1.85OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 230MA, 1.85OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1333K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 230MA 1.85OHM SMD Product overview: B82432C1333K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 230MA, 1.85OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 230MA, 1.85OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1333K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH 230MA 1.85OHM Inductor and Choke - 71-B82432C1333K000 - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 33UH 230MA 1.85OHM Inductor and Choke
71-B82432C1333K000
SMD 33UH 230MA 1.85OHM Inductor and Choke 71-B82432C1333K000
FIXED IND 33UH 230MA 1.85OHM SMD Product overview: B82432C1333K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 230MA, 1.85OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 230MA, 1.85OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1333K000 can be used for catalog matching and distributor lookup.

FIXED IND 33UH 230MA 1.85OHM SMD Product overview: B82432C1333K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 230MA, 1.85OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 230MA, 1.85OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1333K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82432C1333K000CT-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 230mA 1.85Ohm Max 2-SMD, J-Lead

33µH Unshielded Wirewound Inductor 230mA 1.85Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82432C1333K000DKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 230mA 1.85Ohm Max 2-SMD, J-Lead

33µH Unshielded Wirewound Inductor 230mA 1.85Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82432C1333K000TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 230mA 1.85Ohm Max 2-SMD, J-Lead

33µH Unshielded Wirewound Inductor 230mA 1.85Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
EPCOS B82432C1333K000 Surface Mount High Frequency Inductor, 33 H, 230 mA, 1812 [4532 Metric], Wirewound, 1.85 ohm - 3410-B82432C1333K000 - Utmel Electronic Limited
Hong Kong, China
EPCOS B82432C1333K000 Surface Mount High Frequency Inductor, 33 H, 230 mA, 1812 [4532 Metric], Wirewound, 1.85 ohm
3410-B82432C1333K000
EPCOS B82432C1333K000 Surface Mount High Frequency Inductor, 33 H, 230 mA, 1812 [4532 Metric], Wirewound, 1.85 ohm 3410-B82432C1333K000
EPCOS B82432C1333K000 Surface Mount High Frequency Inductor, 33 H, 230 mA, 1812 [4532 Metric], Wirewound, 1.85 ohm

EPCOS B82432C1333K000 Surface Mount High Frequency Inductor, 33 H, 230 mA, 1812 [4532 Metric], Wirewound, 1.85 ohm

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432C1333K000 495-B82432C1333K000CT-ND 3410-B82432C1333K000
Product Name SMD 33UH 230MA 1.85OHM Inductor and Choke Fixed Inductors EPCOS B82432C1333K000 Surface Mount High Frequency Inductor, 33 H, 230 mA, 1812 [4532 Metric], Wirewound, 1.85 ohm
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-5N6 0201CT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details