CTTF0402F-22N_* -- CTTF0402F SERIES
Central Technologies
CTTF0402F Series
CTTF0402F-22N_*
Datasheet
Datasheet
Suppliers
CTTF0402F Series
CTTF0402F-22N_*
Datasheet
CTTF0402F Series
CTTF0402F-22N_*
Technical Specifications
|
Product Category
|
Chip Inductors |
Chip Inductors |
|
Product Number
|
CTTF0402F-22N_* |
CTTF0402F-22N_* |
|
Product Name
|
CTTF0402F Series |
CTTF0402F Series |
|
Devices in Package
|
1
|
1
|
|
Application
|
RF Choke
|
RF Choke
|
|
Standards and Certifications
|
RoHS
|
RoHS
|
|
Inductance Range
|
0.0220 microH
|
0.0220 microH
|
|
DCR
|
2.6 ohms
|
2.6 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Inductance Range
0.4700 microH
DCR
1.76 ohms
Rated DC Current
250 milliamps
View Details
Inductance Range
0.0056 microH
DCR
0.2000 ohms
Rated DC Current
600 milliamps
View Details
Core Material
Ceramic; Ceramic
Application
RF Choke
Standards and Certifications
RoHS
View Details
Technology
Multilayer
Core Material
Ferrite
Standards and Certifications
RoHS
View Details