CTSDB0905F-470M -- CTSDB0905F SERIES
Central Technologies
CTSDB0905F Series
CTSDB0905F-470M
Suppliers
CTSDB0905F Series
CTSDB0905F-470M
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
CTSDB0905F-470M |
|
Product Name
|
CTSDB0905F Series |
|
Operating Temperature
|
-25 to 75 C (-13 to 167 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Application
|
Power Choke
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
47 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Inductance Range
10000 microH
Inductance Tolerance
-20 to 50 (+/- %)
DCR
0.1000 ohms
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details
Core Material
Ferrite; Ferrite
Inductance Range
100000 microH
Q Factor
40
View Details