CTSD14F-471M -- CTSD14F SERIES
Central Technologies
CTSD14F Series
CTSD14F-471M
Suppliers
CTSD14F Series
CTSD14F-471M
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
CTSD14F-471M |
|
Product Name
|
CTSD14F Series |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Application
|
Power Choke
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
470 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Standard
Inductance Range
2370 to ? microH
DCR
0.0800 ohms
View Details
2 suppliers
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology
Configuration
Fixed
Inductance Range
0.4700 microH
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details
Core Material
Ceramic
Inductance Range
0.0039 microH
Inductance Tolerance
2 (+/- %)
View Details