CTSD14F-3R2M -- CTSD14F SERIES
Central Technologies
CTSD14F Series
CTSD14F-3R2M
Suppliers
CTSD14F Series
CTSD14F-3R2M
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
CTSD14F-3R2M |
|
Product Name
|
CTSD14F Series |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Application
|
Power Choke
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
3.2 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Standard
Inductance Range
100 microH
DCR
0.0980 ohms
View Details
4 suppliers
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details
Core Material
Ferrite; Ferrite
Inductance Range
10000 microH
Q Factor
50
View Details