CTS4F-562_ -- CTS4F SERIES
Central Technologies
CTS4F Series
CTS4F-562_
Datasheet
Datasheet
Suppliers
CTS4F Series
CTS4F-562_
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
CTS4F-562_ |
|
Product Name
|
CTS4F Series |
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
Mounting Option
|
Through Hole
|
|
Application
|
General Purpose
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
5600 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Standard
Inductance Range
3.05 microH
DCR
0.0073 ohms
View Details
2 suppliers
Core Material
Ferrite; Ferrite
Inductance Range
1000 microH
Q Factor
50
View Details