| Central Technologies | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CTLQ1206N-1R2 |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Application | RF Choke |
| Configuration | Fixed |
| Inductance Range | 1.2 microH |