Central Technologies CTLPO2506OB-103

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTLPO2506OB-103
CTLPO2506OB-103

Technical Specifications

  Central Technologies
Product Category Inductors, Coils, and Chokes
Product Number CTLPO2506OB-103
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard
Application Power Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details