CTIHLP125F-R36M -- CTIHLP125F SERIES
Central Technologies
CTIHLP125F Series
CTIHLP125F-R36M
Datasheet
Datasheet
Suppliers
CTIHLP125F Series
CTIHLP125F-R36M
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
CTIHLP125F-R36M |
|
Product Name
|
CTIHLP125F Series |
|
Mounting Option
|
Surface Mount Technology
|
|
Application
|
General Purpose; Power Choke
|
|
Inductance Range
|
0.3600 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
|
DCR
|
0.0012 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology
Configuration
Fixed
Inductance Range
0.4700 microH
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Power Choke
View Details
2 suppliers
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Surface Mount Technology
Core Material
Ceramic
View Details