CTIHLP125F-1R0M -- CTIHLP125F SERIES
Central Technologies
CTIHLP125F Series
CTIHLP125F-1R0M
Datasheet
Datasheet
Suppliers
CTIHLP125F Series
CTIHLP125F-1R0M
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
CTIHLP125F-1R0M |
|
Product Name
|
CTIHLP125F Series |
|
Mounting Option
|
Surface Mount Technology
|
|
Application
|
General Purpose; Power Choke
|
|
Inductance Range
|
1 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
|
DCR
|
0.0025 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Standard
Inductance Range
330 microH
DCR
6.9 ohms
View Details
3 suppliers
Operating Temperature
-25 to 100 C (-13 to 212 F)
Inductance Range
4000 to 50000 microH
Inductance Tolerance
-30 to 50 (+/- %)
View Details
DCR
0.1800 ohms
Rated DC Current
1150 milliamps
Standards and Certifications
RoHS
View Details