CTIHLP104F-R82M -- CTIHLP104F SERIES
Central Technologies
CTIHLP104F Series
CTIHLP104F-R82M
Datasheet
Datasheet
Suppliers
CTIHLP104F Series
CTIHLP104F-R82M
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
CTIHLP104F-R82M |
|
Product Name
|
CTIHLP104F Series |
|
Mounting Option
|
Surface Mount Technology
|
|
Application
|
General Purpose; Power Choke
|
|
Inductance Range
|
0.8200 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
|
DCR
|
0.0017 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Standard
Inductance Range
100 microH
DCR
0.1500 ohms
View Details
2 suppliers
Core Material
Ferrite; Ferrite
Inductance Range
22 microH
Q Factor
55
View Details