CTIHLP104F-R56M -- CTIHLP104F SERIES
Central Technologies
CTIHLP104F Series
CTIHLP104F-R56M
Datasheet
Datasheet
Suppliers
CTIHLP104F Series
CTIHLP104F-R56M
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
CTIHLP104F-R56M |
|
Product Name
|
CTIHLP104F Series |
|
Mounting Option
|
Surface Mount Technology
|
|
Application
|
General Purpose; Power Choke
|
|
Inductance Range
|
0.5600 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
|
DCR
|
0.0016 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Core Material
Ferrite; Ferrite
Inductance Range
1 microH
Q Factor
40
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details