CTIHLP104F-3R3M -- CTIHLP104F SERIES
Central Technologies
CTIHLP104F Series
CTIHLP104F-3R3M
Datasheet
Datasheet
Suppliers
CTIHLP104F Series
CTIHLP104F-3R3M
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
CTIHLP104F-3R3M |
|
Product Name
|
CTIHLP104F Series |
|
Mounting Option
|
Surface Mount Technology
|
|
Application
|
General Purpose; Power Choke
|
|
Inductance Range
|
3.3 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
|
DCR
|
0.0115 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Through Hole
Technology
Toroid
View Details
Inductance Range
47 microH
DCR
7 ohms
Rated DC Current
85 milliamps
View Details