CTHC1812_-390K -- CTHC1812 SERIES
Central Technologies
CTHC1812 Series
CTHC1812_-390K
Suppliers
CTHC1812 Series
CTHC1812_-390K
Technical Specifications
|
Product Category
|
Chip Inductors |
|
Product Number
|
CTHC1812_-390K |
|
Product Name
|
CTHC1812 Series |
|
Technology
|
Wirewound
|
|
Core Material
|
Ferrite
|
|
Devices in Package
|
1
|
|
Application
|
High Current; RF Choke
|
|
Standards and Certifications
|
RoHS (optional feature)
|
Unlock Full Specs
to access all available technical data
Similar Products
Inductance Range
0.0062 microH
DCR
0.2000 ohms
Rated DC Current
600 milliamps
View Details
KOA Speer Electronics, Inc.
Standards and Certifications
RoHS
Inductance Range
0.0033 microH
DCR
0.2500 ohms
View Details
Technology
Wirewound; Wirewound
Core Material
Ceramic; Ceramic
Application
RF Choke
View Details
Technology
Wirewound
Devices in Package
1
Application
General Purpose
View Details