| Central Technologies | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | CTHC1812_-181K |
| Product Name | CTHC1812 Series |
| Technology | Wirewound |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | High Current; RF Choke |
| Standards and Certifications | RoHS (optional feature) |