CTHC1812_-101K -- CTHC1812 SERIES
Central Technologies
CTHC1812 Series
CTHC1812_-101K
Suppliers
CTHC1812 Series
CTHC1812_-101K
Technical Specifications
|
Product Category
|
Chip Inductors |
|
Product Number
|
CTHC1812_-101K |
|
Product Name
|
CTHC1812 Series |
|
Technology
|
Wirewound
|
|
Core Material
|
Ferrite
|
|
Devices in Package
|
1
|
|
Application
|
High Current; RF Choke
|
|
Standards and Certifications
|
RoHS (optional feature)
|
Unlock Full Specs
to access all available technical data
Similar Products
Inductance Range
0.0036 microH
DCR
0.2500 ohms
Rated DC Current
400 milliamps
View Details
KOA Speer Electronics, Inc.
Standards and Certifications
RoHS
Inductance Range
0.0680 microH
DCR
0.3800 ohms
View Details
2 suppliers
Core Material
Ferrite; Ferrite
Application
RF Choke
Standards and Certifications
RoHS
View Details
Technology
Wirewound
Application
High Frequency
Standards and Certifications
RoHS
View Details