Central Technologies CTH6F_-152K

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTH6F_-152K
CTH6F_-152K
Datasheet

Technical Specifications

  Central Technologies
Product Category Inductors, Coils, and Chokes
Product Number CTH6F_-152K
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Standard
Core Material Clear Varnish or Epoxy Conformal Coating
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details