Central Technologies CTGS32_-181K

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTGS32_-181K
CTGS32_-181K

Technical Specifications

  Central Technologies
Product Category Inductors, Coils, and Chokes
Product Number CTGS32_-181K
Mounting Option Surface Mount Technology
Technology Bobbin
Application Power Choke
Configuration Fixed
Inductance Range 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Chokes - 2-1624116-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 60 ohms
View Details
Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details