CTDO5040F-154M -- CTDO5040F SERIES
Central Technologies
CTDO5040F Series
CTDO5040F-154M
Suppliers
CTDO5040F Series
CTDO5040F-154M
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
CTDO5040F-154M |
|
Product Name
|
CTDO5040F Series |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Application
|
High Current; Power Choke
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
150 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-25 to 100 C (-13 to 212 F)
Mounting Option
Through Hole
Inductance Range
600 to 50000 microH
View Details
Technology
Standard
Inductance Range
47 microH
DCR
0.9200 ohms
View Details
2 suppliers
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Through Hole
Application
Power Choke
View Details
2 suppliers
KOA Speer Electronics, Inc.
Technology
Multilayer Ferrite Bead
Inductance Tolerance
25 (+/- %)
Impedance
140 ohms
View Details