| Central Technologies | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CTDO3308P-474 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Application | Power Choke |
| Configuration | Fixed |