Central Technologies CTDO1606T-334

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTDO1606T-334
CTDO1606T-334

Technical Specifications

  Central Technologies
Product Category Inductors, Coils, and Chokes
Product Number CTDO1606T-334
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application Power Choke
Configuration Fixed
Inductance Range 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0402-2222SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details