CTCR75F-4R7M -- CTCR75F SERIES
Central Technologies
CTCR75F Series
CTCR75F-4R7M
Suppliers
CTCR75F Series
CTCR75F-4R7M
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
CTCR75F-4R7M |
|
Product Name
|
CTCR75F Series |
|
Operating Temperature
|
-30 to 100 C (-22 to 212 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Application
|
Power Choke
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
4.7 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Standard
Inductance Range
47 microH
DCR
0.3100 ohms
View Details
2 suppliers
Core Material
Ferrite; Ferrite
Inductance Range
1000 microH
Q Factor
60
View Details