CTCH895F-821K -- CTCH895F SERIES
Central Technologies
CTCH895F Series
CTCH895F-821K
Datasheet
Datasheet
Suppliers
CTCH895F Series
CTCH895F-821K
Datasheet
CTCH895F Series
CTCH895F-821K
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
Inductors, Coils, and Chokes |
|
Product Number
|
CTCH895F-821K |
CTCH895F-821K |
|
Product Name
|
CTCH895F Series |
CTCH895F Series |
|
Mounting Option
|
Through Hole
|
Through Hole
|
|
Technology
|
Bobbin
|
Wirewound
|
|
Application
|
General Purpose
|
General Purpose
|
|
Configuration
|
Fixed
|
Fixed
|
|
Inductance Range
|
820 microH
|
820 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
Technology
Standard
Inductance Range
6.8 microH
DCR
0.0195 ohms
View Details
2 suppliers
Core Material
Ferrite; Ferrite
Inductance Range
470 microH
Q Factor
70
View Details