Central Technologies CTCDRH8D43_-680N

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTCDRH8D43_-680N
CTCDRH8D43_-680N

Technical Specifications

  Central Technologies
Product Category Inductors, Coils, and Chokes
Product Number CTCDRH8D43_-680N
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Technology Bobbin
Application Power Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers