CTCDRH64B_-471M -- CTCDRH64B SERIES
Central Technologies
CTCDRH64B Series
CTCDRH64B_-471M
Suppliers
CTCDRH64B Series
CTCDRH64B_-471M
Technical Specifications
|
Product Category
|
Chip Inductors |
|
Product Number
|
CTCDRH64B_-471M |
|
Product Name
|
CTCDRH64B Series |
|
Devices in Package
|
1
|
|
Application
|
General Purpose
|
|
Standards and Certifications
|
RoHS (optional feature)
|
|
Inductance Range
|
470000 microH
|
|
DCR
|
3.9 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Core Material
Ferrite; Ferrite
Application
RF Choke
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Fixed
Inductance Range
0.3900 microH
DCR
1.12 ohms
View Details
2 suppliers
Core Material
Ferrite; Ferrite
Standards and Certifications
RoHS
Inductance Range
3300 microH
View Details
Application
High Temperature
Inductance Range
15 to 3000 microH
Rated DC Current
180 to 2760 milliamps
View Details