CTCDRH64B_-3R3N -- CTCDRH64B SERIES
Central Technologies
CTCDRH64B Series
CTCDRH64B_-3R3N
Suppliers
CTCDRH64B Series
CTCDRH64B_-3R3N
Technical Specifications
|
Product Category
|
Chip Inductors |
|
Product Number
|
CTCDRH64B_-3R3N |
|
Product Name
|
CTCDRH64B Series |
|
Devices in Package
|
1
|
|
Application
|
General Purpose
|
|
Standards and Certifications
|
RoHS (optional feature)
|
|
Inductance Range
|
3300 microH
|
|
DCR
|
0.0500 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Inductance Range
0.4700 microH
DCR
1.76 ohms
Rated DC Current
250 milliamps
View Details
Inductance Range
0.0120 microH
DCR
0.7000 ohms
Rated DC Current
250 milliamps
View Details
Core Material
Ceramic; Ceramic
Application
RF Choke
Standards and Certifications
RoHS
View Details
Technology
Wirewound
Core Material
Ceramic; Ferrite (optional feature)
Application
High Frequency
View Details