CTCDRH62BF-470M -- CTCDRH62BF SERIES
Central Technologies
CTCDRH62BF Series
CTCDRH62BF-470M
Datasheet
Datasheet
Suppliers
CTCDRH62BF Series
CTCDRH62BF-470M
Datasheet
CTCDRH62BF-470M
Datasheet
Technical Specifications
|
Product Category
|
Chip Inductors |
Inductors, Coils, and Chokes |
|
Product Number
|
CTCDRH62BF-470M |
CTCDRH62BF-470M |
|
Product Name
|
CTCDRH62BF Series |
|
|
Devices in Package
|
1
|
|
|
Application
|
General Purpose
|
Power Choke
|
|
Standards and Certifications
|
RoHS
|
RoHS
|
|
Inductance Range
|
47000 microH
|
47 microH
|
|
DCR
|
0.6900 ohms
|
0.6900 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Standard
Inductance Range
68 microH
DCR
0.2130 ohms
View Details
2 suppliers
Operating Temperature
-55 to 125 C (-67 to 257 F)
Inductance Range
0.0024 microH
DCR
0.1000 ohms
View Details