CTCDRH62BF-221M -- CTCDRH62BF SERIES
Central Technologies
CTCDRH62BF Series
CTCDRH62BF-221M
Datasheet
Datasheet
Suppliers
CTCDRH62BF Series
CTCDRH62BF-221M
Datasheet
CTCDRH62BF-221M
Datasheet
Technical Specifications
|
Product Category
|
Chip Inductors |
Inductors, Coils, and Chokes |
|
Product Number
|
CTCDRH62BF-221M |
CTCDRH62BF-221M |
|
Product Name
|
CTCDRH62BF Series |
|
|
Devices in Package
|
1
|
|
|
Application
|
General Purpose
|
Power Choke
|
|
Standards and Certifications
|
RoHS
|
RoHS
|
|
Inductance Range
|
220000 microH
|
220 microH
|
|
DCR
|
3.12 ohms
|
3.12 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Technology
Standard; Wirewound
Core Material
Ferrite
Configuration
Fixed
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Power Choke
View Details
2 suppliers
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details