CTCDRH62BF-180M -- CTCDRH62BF SERIES
Central Technologies
CTCDRH62BF Series
CTCDRH62BF-180M
Datasheet
Datasheet
Suppliers
CTCDRH62BF Series
CTCDRH62BF-180M
Datasheet
CTCDRH62BF-180M
Datasheet
Technical Specifications
|
Product Category
|
Chip Inductors |
Inductors, Coils, and Chokes |
|
Product Number
|
CTCDRH62BF-180M |
CTCDRH62BF-180M |
|
Product Name
|
CTCDRH62BF Series |
|
|
Devices in Package
|
1
|
|
|
Application
|
General Purpose
|
Power Choke
|
|
Standards and Certifications
|
RoHS
|
RoHS
|
|
Inductance Range
|
18000 microH
|
18 microH
|
|
DCR
|
0.2700 ohms
|
0.2700 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
Technology
Standard
Inductance Range
33 microH
DCR
0.2100 ohms
View Details
2 suppliers
Core Material
Ferrite; Ferrite
Inductance Range
100000 microH
Q Factor
40
View Details