CTCDRH105RF-150N -- CTCDRH105RF SERIES
Central Technologies
CTCDRH105RF Series
CTCDRH105RF-150N
Datasheet
Datasheet
Suppliers
CTCDRH105RF Series
CTCDRH105RF-150N
Datasheet
CTCDRH105RF-150N
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
Inductors, Coils, and Chokes |
|
Product Number
|
CTCDRH105RF-150N |
CTCDRH105RF-150N |
|
Product Name
|
CTCDRH105RF Series |
|
|
Operating Temperature
|
-30 to 100 C (-22 to 212 F)
|
-30 to 100 C (-22 to 212 F)
|
|
Mounting Option
|
Surface Mount Technology
|
Surface Mount Technology
|
|
Application
|
General Purpose; Power Choke
|
Power Choke
|
|
Inductance Range
|
15 microH
|
15 microH
|
|
Inductance Tolerance
|
30 (+/- %)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Standard
Inductance Range
67500 to ? microH
DCR
2.02 ohms
View Details
2 suppliers
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology
Configuration
Fixed
Inductance Range
0.6800 microH
View Details
Operating Temperature
-40 to 100 C (-40 to 212 F)
Mounting Option
Through Hole
Inductance Range
150 to 8200 microH
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Core Material
Ceramic; Ceramic
Application
RF Choke
View Details