Central Technologies CTCBF1206F-320P

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTCBF1206F-320P
CTCBF1206F-320P

Technical Specifications

  Central Technologies
Product Category Ferrite Beads
Product Number CTCBF1206F-320P
Technology Multilayer
Impedance 32 ohms
Testing Frequency 100000 kHz
DCR 0.1150 ohms
Rated DC Current 4000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 1712-BMC2CY0300ANTR-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 350 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-0603CS-56NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details