Central Technologies CTCBF0603-152S

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTCBF0603-152S
CTCBF0603-152S
Datasheet

Technical Specifications

  Central Technologies
Product Category Ferrite Beads
Product Number CTCBF0603-152S
Technology Multilayer
Impedance 1500 ohms
Testing Frequency 100000 kHz
DCR 1 ohms
Rated DC Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details
Ferrite Beads - 1-2176746-9 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.5000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-221 0402DF-221XJRW - Coilcraft, Inc.
Specs
Impedance 1227 ohms
DCR 0.2400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details