| Central Technologies | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CTC4F-122 |
| Operating Temperature | -20 to 105 C (-4 to 221 F) |
| Mounting Option | Through Hole |
| Technology | Standard |
| Core Material | Ferrite; Iron; Epoxy Resin |
| Application | RF Choke |