CT2743021447F -- CT274 SERIES
Central Technologies
CT274 Series
CT2743021447F
Suppliers
CT274 Series
CT2743021447F
Technical Specifications
|
Product Category
|
Ferrite Beads |
|
Product Number
|
CT2743021447F |
|
Product Name
|
CT274 Series |
|
Technology
|
Wirewound
|
|
Impedance
|
50 to 80 ohms
|
|
DCR
|
0.9000 ohms
|
|
Bead Form Factor
|
Chip
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Impedance
19 to 1000 ohms
Standards and Certifications
RoHS
View Details
DCR
0.2000 ohms
Rated DC Current
350 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details