Central Technologies CT181LYF-333

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CT181LYF-333
CT181LYF-333
Datasheet
Irvine, CA, USA
CT181LYF-333
CT181LYF-333
Datasheet

Technical Specifications

  Central Technologies Central Technologies
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CT181LYF-333 CT181LYF-333
Operating Temperature -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application RF Choke Power Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0.078uH 344Ohm 7.9MHz Inductor and Choke - 71-0402AF-780XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0780 microH
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J563JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details