Central Technologies Inductors, Coils, Chokes - Fixed Inductors CT1008CSF-151G

Description
Win Source Part Number: 1133157-CT1008CSF-15 1G Category: Inductors, Coils, Chokes>Fixed Inductors Series: ct1008csf Type: Wirewound Package: Tape & Reel (TR) Inductance: 150 nH Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±2% Frequency - Self Resonant: 850MHz DC Resistance (DCR): 700mOhm Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request Mfr: Central Technologies Other Names: 4161-CT1008CSF-151G
Request a Quote Datasheet
Description
Win Source Part Number: 1133157-CT1008CSF-15 1G Category: Inductors, Coils, Chokes>Fixed Inductors Series: ct1008csf Type: Wirewound Package: Tape & Reel (TR) Inductance: 150 nH Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±2% Frequency - Self Resonant: 850MHz DC Resistance (DCR): 700mOhm Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request Mfr: Central Technologies Other Names: 4161-CT1008CSF-151G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1133157-CT1008CSF-151G
Inductors, Coils, Chokes - Fixed Inductors 1133157-CT1008CSF-151G
Win Source Part Number: 1133157-CT1008CSF-15 1G Category: Inductors, Coils, Chokes>Fixed Inductors Series: ct1008csf Type: Wirewound Package: Tape & Reel (TR) Inductance: 150 nH Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±2% Frequency - Self Resonant: 850MHz DC Resistance (DCR): 700mOhm Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request Mfr: Central Technologies Other Names: 4161-CT1008CSF-151G

Win Source Part Number: 1133157-CT1008CSF-151G
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ct1008csf
Type: Wirewound
Package: Tape & Reel (TR)
Inductance: 150 nH
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±2%
Frequency - Self Resonant: 850MHz
DC Resistance (DCR): 700mOhm
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
Mfr: Central Technologies
Other Names: 4161-CT1008CSF-151G

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1133157-CT1008CSF-151G
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1048400 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details