The TIP42C SL is a PNP silicon power transistor in a TO-220 package, designed for power amplifier and high-speed switching applications. It has a collector-base voltage rating of 100 V, a collector-emitter voltage rating of 100 V, a continuous collector current of 6.0 A, and a power dissipation of 65 W at TC=25°C. The device operates with a junction temperature range from -65 to +150°C and features a maximum peak collector current of 10 A. The TO-220 case has a collector tab and is marked with the full part number.
Bipolar Transistors - BJT PNP 100Vcbo 100Vceo 5.0 Vebo 6.0A 65W
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | TIP42C SL |
| Product Name | Bipolar Transistors - BJT |