Central Semiconductor Corp. Bipolar Transistors - BJT TIP41C SL

Description
Bipolar Transistors - BJT NPN 100Vcbo 100Vceo 5.0Vebo 65W
Description
Bipolar Transistors - BJT NPN 100Vcbo 100Vceo 5.0Vebo 65W
Datasheet
Datasheet Summary
Powered by GS/AI

The TIP41C is an NPN silicon power transistor in a TO-220 package, designed for power amplifier and high-speed switching applications. It has a collector-base voltage rating of 100 V, a collector-emitter voltage rating of 100 V, a continuous collector current of 6.0 A, and a power dissipation of 65 W. The operating and storage junction temperature range is -65 to +150 °C. The TO-220 case has the collector connected to the mounting tab.

Datasheet Summary
Powered by GS/AI

The TIP41C is an NPN silicon power transistor in a TO-220 package, designed for power amplifier and high-speed switching applications. It has a collector-base voltage rating of 100 V, a collector-emitter voltage rating of 100 V, a continuous collector current of 6.0 A, and a power dissipation of 65 W. The operating and storage junction temperature range is -65 to +150 °C. The TO-220 case has the collector connected to the mounting tab.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TIP41C SL
Bipolar Transistors - BJT TIP41C SL
Bipolar Transistors - BJT NPN 100Vcbo 100Vceo 5.0Vebo 65W

Bipolar Transistors - BJT NPN 100Vcbo 100Vceo 5.0Vebo 65W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number TIP41C SL
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data