Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - TIP33B TIP33B

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1267439-TIP33B Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 3MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-218 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-218-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 80V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 3A, 4V Maximum Power: 80W
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1267439-TIP33B Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 3MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-218 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-218-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 80V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 3A, 4V Maximum Power: 80W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - TIP33B - 1267439-TIP33B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP33B
1267439-TIP33B
TRANSISTORS - Transistors (BJT) - Single - TIP33B 1267439-TIP33B
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1267439-TIP33B Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 3MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-218 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-218-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 80V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 3A, 4V Maximum Power: 80W

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1267439-TIP33B
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 3MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-218
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-218-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 3A, 4V
Maximum Power: 80W

Buy Now
Single Bipolar Transistors - TIP33B-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP33B-ND
Single Bipolar Transistors TIP33B-ND
Bipolar (BJT) Transistor NPN 80V 10A 3MHz 80W Through Hole TO-218

Bipolar (BJT) Transistor NPN 80V 10A 3MHz 80W Through Hole TO-218

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Transistors Transistors
Product Number 1267439-TIP33B TIP33B-ND
Product Name TRANSISTORS - Transistors (BJT) - Single - TIP33B Single Bipolar Transistors
Polarity NPN NPN
Package Type SOT3 TO-218-3
Packing Method Bulk; Bulk
TJ -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data